Vishay Precision Group Chip Resistor - Surface Mount WFMB2010R4700FEA

Description
470 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
470 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10279-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10279-6-ND
Chip Resistor - Surface Mount 541-10279-6-ND
470 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

470 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10279-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10279-1-ND
Chip Resistor - Surface Mount 541-10279-1-ND
470 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

470 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10279-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10279-2-ND
Chip Resistor - Surface Mount 541-10279-2-ND
470 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

470 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 0R47, 2W, 2010, Metal Plate; Resistance Vishay - 98AC3974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 2W, 2010, Metal Plate; Resistance Vishay
98AC3974
Res, 0R47, 2W, 2010, Metal Plate; Resistance Vishay 98AC3974
RES, 0R47, 2W, 2010, METAL PLATE; Resistance:0.47ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R47, 2W, 2010, METAL PLATE; Resistance:0.47ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R47, 2W, 2010, Metal Plate; Resistance Vishay - 01AH9849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 2W, 2010, Metal Plate; Resistance Vishay
01AH9849
Res, 0R47, 2W, 2010, Metal Plate; Resistance Vishay 01AH9849
RES, 0R47, 2W, 2010, METAL PLATE; Resistance:0.47ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Plate RoHS Compliant: Yes

RES, 0R47, 2W, 2010, METAL PLATE; Resistance:0.47ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Plate RoHS Compliant: Yes

Supplier's Site
Res, 0R47, 2W, 2010, Metal Plate; Resistance Vishay - 32AH7132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 2W, 2010, Metal Plate; Resistance Vishay
32AH7132
Res, 0R47, 2W, 2010, Metal Plate; Resistance Vishay 32AH7132
RES, 0R47, 2W, 2010, METAL PLATE; Resistance:0.47ohm; Product Range:WFM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R47, 2W, 2010, METAL PLATE; Resistance:0.47ohm; Product Range:WFM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WFMB2010R4700FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WFMB2010R4700FEA
Chip Resistor - Surface Mount WFMB2010R4700FEA
RES 0.47 OHM 2.0 W 1% 2010 SMD

RES 0.47 OHM 2.0 W 1% 2010 SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-10279-6-ND 98AC3974 01AH9849 32AH7132 WFMB2010R4700FEA
Product Name Chip Resistor - Surface Mount Res, 0R47, 2W, 2010, Metal Plate; Resistance Vishay Res, 0R47, 2W, 2010, Metal Plate; Resistance Vishay Res, 0R47, 2W, 2010, Metal Plate; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalAlloy MetalFilm
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric] 2010
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details