Vishay Precision Group Surface Mount Resistors WFMB2010R3300FEA

Description
Vishay WFMB2010R3300FEA
Request a Quote Datasheet
Description
Vishay WFMB2010R3300FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1880590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1880590
Surface Mount Resistors 1880590
Vishay WFMB2010R3300FEA

Vishay WFMB2010R3300FEA

Supplier's Site
Surface Mount Resistors - 1880726P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1880726P
Surface Mount Resistors 1880726P
Vishay WFMB2010R3300FEA

Vishay WFMB2010R3300FEA

Supplier's Site
Chip Resistor - Surface Mount - 541-10277-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10277-1-ND
Chip Resistor - Surface Mount 541-10277-1-ND
330 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

330 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10277-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10277-2-ND
Chip Resistor - Surface Mount 541-10277-2-ND
330 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

330 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10277-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10277-6-ND
Chip Resistor - Surface Mount 541-10277-6-ND
330 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

330 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 0R33, 2W, 2010, Metal Plate; Resistance Vishay - 98AC3890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 2W, 2010, Metal Plate; Resistance Vishay
98AC3890
Res, 0R33, 2W, 2010, Metal Plate; Resistance Vishay 98AC3890
RES, 0R33, 2W, 2010, METAL PLATE; Resistance:0.33ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R33, 2W, 2010, METAL PLATE; Resistance:0.33ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R33, 2W, 2010, Metal Plate; Resistance Vishay - 01AH9847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 2W, 2010, Metal Plate; Resistance Vishay
01AH9847
Res, 0R33, 2W, 2010, Metal Plate; Resistance Vishay 01AH9847
RES, 0R33, 2W, 2010, METAL PLATE; Resistance:0.33ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R33, 2W, 2010, METAL PLATE; Resistance:0.33ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R33, 2W, 2010, Metal Plate; Resistance Vishay - 32AH7130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 2W, 2010, Metal Plate; Resistance Vishay
32AH7130
Res, 0R33, 2W, 2010, Metal Plate; Resistance Vishay 32AH7130
RES, 0R33, 2W, 2010, METAL PLATE; Resistance:0.33ohm; Product Range:WFM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R33, 2W, 2010, METAL PLATE; Resistance:0.33ohm; Product Range:WFM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1880590 1880726P 541-10277-1-ND 98AC3890 32AH7130
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 0R33, 2W, 2010, Metal Plate; Resistance Vishay Res, 0R33, 2W, 2010, Metal Plate; Resistance Vishay
Technology / Construction MetalAlloy; Metal Strip MetalAlloy; Metal Strip MetalFilm MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010; 2010 2010; 2010 2010; 2010 [5025 Metric] 2010
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details