Vishay Precision Group Chip Resistor - Surface Mount WFMB2010R0750FEA

Description
75 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
75 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10272-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10272-2-ND
Chip Resistor - Surface Mount 541-10272-2-ND
75 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

75 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10272-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10272-6-ND
Chip Resistor - Surface Mount 541-10272-6-ND
75 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

75 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10272-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10272-1-ND
Chip Resistor - Surface Mount 541-10272-1-ND
75 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

75 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WFMB2010R0750FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WFMB2010R0750FEA
Resistors - Chip Resistor - Surface Mount WFMB2010R0750FEA
RES 0.075 OHM 2.0 W 1% 2010 SMD

RES 0.075 OHM 2.0 W 1% 2010 SMD

Supplier's Site
Res, 0R075, 2W, 2010, Metal Plate; Resistance Vishay - 01AH9842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 2W, 2010, Metal Plate; Resistance Vishay
01AH9842
Res, 0R075, 2W, 2010, Metal Plate; Resistance Vishay 01AH9842
RES, 0R075, 2W, 2010, METAL PLATE; Resistance:0.075ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Plate RoHS Compliant: Yes

RES, 0R075, 2W, 2010, METAL PLATE; Resistance:0.075ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Plate RoHS Compliant: Yes

Supplier's Site
Res, 0R075, 2W, 2010, Metal Plate; Resistance Vishay - 98AC3602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 2W, 2010, Metal Plate; Resistance Vishay
98AC3602
Res, 0R075, 2W, 2010, Metal Plate; Resistance Vishay 98AC3602
RES, 0R075, 2W, 2010, METAL PLATE; Resistance:0.075ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R075, 2W, 2010, METAL PLATE; Resistance:0.075ohm; Product Range:WFM Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R075, 2W, 2010, Metal Plate; Resistance Vishay - 32AH7125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 2W, 2010, Metal Plate; Resistance Vishay
32AH7125
Res, 0R075, 2W, 2010, Metal Plate; Resistance Vishay 32AH7125
RES, 0R075, 2W, 2010, METAL PLATE; Resistance:0.075ohm; Product Range:WFM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R075, 2W, 2010, METAL PLATE; Resistance:0.075ohm; Product Range:WFM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Plate; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-10272-2-ND WFMB2010R0750FEA 01AH9842 98AC3602 32AH7125
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R075, 2W, 2010, Metal Plate; Resistance Vishay Res, 0R075, 2W, 2010, Metal Plate; Resistance Vishay Res, 0R075, 2W, 2010, Metal Plate; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalAlloy
Mounting / Packaging 2010; 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric] 2010
Resistance Range 0.0750 ohms 0.0750 ohms 0.0750 ohms 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - RL73N1ER47FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details