Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP0603R0300FE66

Description
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP0603R0300FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0603R0300FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP0603R0300FE66CT-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP0603R0300FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0603R0300FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP0603R0300FE66TR-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WFCP0603R0300FE66 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
WFCP0603R0300FE66
Resistors - Chip Resistor - Surface Mount WFCP0603R0300FE66
RES 0.03 OHM .5 W 1% 0603 SMD

RES 0.03 OHM .5 W 1% 0603 SMD

Supplier's Site
Res, 0R03, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay - 32AK3898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay
32AK3898
Res, 0R03, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay 32AK3898
RES, 0R03, 1%, 0.5W, METAL FOIL, 0603 ROHS COMPLIANT: YES

RES, 0R03, 1%, 0.5W, METAL FOIL, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-WFCP0603R0300FE66CT-ND WFCP0603R0300FE66 32AK3898
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R03, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details