Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP0603R0100FE66

Description
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP0603R0100FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0603R0100FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP0603R0100FE66CT-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP0603R0100FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0603R0100FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP0603R0100FE66TR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R01, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay - 32AK3891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay
32AK3891
Res, 0R01, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay 32AK3891
RES, 0R01, 1%, 0.5W, METAL FOIL, 0603 ROHS COMPLIANT: YES

RES, 0R01, 1%, 0.5W, METAL FOIL, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFCP0603R0100FE66CT-ND 32AK3891
Product Name Chip Resistor - Surface Mount Res, 0R01, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 0603
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers