Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP06032L000FE66

Description
2 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
2 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP06032L000FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP06032L000FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP06032L000FE66TR-ND
2 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

2 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP06032L000FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP06032L000FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP06032L000FE66CT-ND
2 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

2 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R002, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay - 32AK3899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay
32AK3899
Res, 0R002, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay 32AK3899
RES, 0R002, 1%, 0.5W, METAL FOIL, 0603 ROHS COMPLIANT: YES

RES, 0R002, 1%, 0.5W, METAL FOIL, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFCP06032L000FE66TR-ND 32AK3899
Product Name Chip Resistor - Surface Mount Res, 0R002, 1%, 0.5W, Metal Foil, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 0603
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details