Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP0508R0150FE66

Description
15 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil
Request a Quote Datasheet
Description
15 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP0508R0150FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0508R0150FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP0508R0150FE66TR-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil

15 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP0508R0150FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0508R0150FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP0508R0150FE66CT-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil

15 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil

Buy Now Datasheet
Res, 0R015, 1%, 0.5W, Metal Foil, 0508 Rohs Compliant Vishay - 32AK3880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 1%, 0.5W, Metal Foil, 0508 Rohs Compliant Vishay
32AK3880
Res, 0R015, 1%, 0.5W, Metal Foil, 0508 Rohs Compliant Vishay 32AK3880
RES, 0R015, 1%, 0.5W, METAL FOIL, 0508 ROHS COMPLIANT: YES

RES, 0R015, 1%, 0.5W, METAL FOIL, 0508 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFCP0508R0150FE66TR-ND 32AK3880
Product Name Chip Resistor - Surface Mount Res, 0R015, 1%, 0.5W, Metal Foil, 0508 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; Wide 0805
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138591DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details