Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP05087L000FE66

Description
7 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil
Request a Quote Datasheet
Description
7 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP05087L000FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP05087L000FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP05087L000FE66CT-ND
7 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil

7 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP05087L000FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP05087L000FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP05087L000FE66TR-ND
7 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil

7 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 0805 (2012 Metric), 0508 Current Sense Metal Foil

Buy Now Datasheet
Res, 0R007, 1%, 0.5W, Metal Foil, 0508 Rohs Compliant Vishay - 32AK3888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R007, 1%, 0.5W, Metal Foil, 0508 Rohs Compliant Vishay
32AK3888
Res, 0R007, 1%, 0.5W, Metal Foil, 0508 Rohs Compliant Vishay 32AK3888
RES, 0R007, 1%, 0.5W, METAL FOIL, 0508 ROHS COMPLIANT: YES

RES, 0R007, 1%, 0.5W, METAL FOIL, 0508 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFCP05087L000FE66CT-ND 32AK3888
Product Name Chip Resistor - Surface Mount Res, 0R007, 1%, 0.5W, Metal Foil, 0508 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; Wide 0805
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details