Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP0402R0150FE66

Description
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP0402R0150FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0402R0150FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP0402R0150FE66TR-ND
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

15 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP0402R0150FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP0402R0150FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP0402R0150FE66CT-ND
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

15 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R015, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay - 32AK3859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay
32AK3859
Res, 0R015, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay 32AK3859
RES, 0R015, 1%, 0.25W, METAL FOIL, 0402 ROHS COMPLIANT: YES

RES, 0R015, 1%, 0.25W, METAL FOIL, 0402 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WFCP0402R0150FE66 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
WFCP0402R0150FE66
Resistors - Chip Resistor - Surface Mount WFCP0402R0150FE66
RES 0.015 OHM .25 W 1% 0402 SMD

RES 0.015 OHM .25 W 1% 0402 SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-WFCP0402R0150FE66TR-ND 32AK3859 WFCP0402R0150FE66
Product Name Chip Resistor - Surface Mount Res, 0R015, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details