Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP04026L000FE66

Description
6 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
6 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP04026L000FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP04026L000FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP04026L000FE66CT-ND
6 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

6 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP04026L000FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP04026L000FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP04026L000FE66TR-ND
6 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

6 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - WFCP04026L000FE66 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WFCP04026L000FE66
Chip Resistor - Surface Mount WFCP04026L000FE66
RES 0.006 OHM .25 W 1% 0402 SMD

RES 0.006 OHM .25 W 1% 0402 SMD

Supplier's Site Datasheet
Res, 0R006, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay - 32AK3874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R006, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay
32AK3874
Res, 0R006, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay 32AK3874
RES, 0R006, 1%, 0.25W, METAL FOIL, 0402 ROHS COMPLIANT: YES

RES, 0R006, 1%, 0.25W, METAL FOIL, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-WFCP04026L000FE66CT-ND WFCP04026L000FE66 32AK3874
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R006, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0402; 0402 0402
Resistance Range 0.0060 ohms 6.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details