Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WFCP04022L500FE66

Description
2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WFCP04022L500FE66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP04022L500FE66TR-ND
Chip Resistor - Surface Mount 541-WFCP04022L500FE66TR-ND
2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP04022L500FE66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP04022L500FE66CT-ND
Chip Resistor - Surface Mount 541-WFCP04022L500FE66CT-ND
2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WFCP04022L500FE66DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WFCP04022L500FE66DKR-ND
Chip Resistor - Surface Mount 541-WFCP04022L500FE66DKR-ND
RES 0.0025 OHM .25 W 1% 0402 SMD

RES 0.0025 OHM .25 W 1% 0402 SMD

Buy Now Datasheet
Res, 0R0025, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay - 32AK3870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0025, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay
32AK3870
Res, 0R0025, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay 32AK3870
RES, 0R0025, 1%, 0.25W, METAL FOIL, 0402 ROHS COMPLIANT: YES

RES, 0R0025, 1%, 0.25W, METAL FOIL, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WFCP04022L500FE66TR-ND 32AK3870
Product Name Chip Resistor - Surface Mount Res, 0R0025, 1%, 0.25W, Metal Foil, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0402; 0402 0402
Resistance Range 0.0025 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details