Vishay Intertechnology, Inc. Ceramic Capacitors WF165278WP60238BJ1

Description
6000pF ±20% 20000V (20kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
6000pF ±20% 20000V (20kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WF165278WP60238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WF165278WP60238BJ1-ND
Ceramic Capacitors WF165278WP60238BJ1-ND
6000pF ±20% 20000V (20kV) Ceramic Capacitor Nonstandard, Screw Terminals

6000pF ±20% 20000V (20kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - WF165278WP60238BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WF165278WP60238BJ1
Ceramic Capacitors WF165278WP60238BJ1
CAP CER 6000PF 20KV SCREW

CAP CER 6000PF 20KV SCREW

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number WF165278WP60238BJ1-ND WF165278WP60238BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 20000 volts 20000 volts
WVAC 20000 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1726265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details