Vishay Intertechnology, Inc. Ceramic Capacitors WF135272WL60238BJ1

Description
6000pF ±20% 16000V (16kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
6000pF ±20% 16000V (16kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WF135272WL60238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WF135272WL60238BJ1-ND
Ceramic Capacitors WF135272WL60238BJ1-ND
6000pF ±20% 16000V (16kV) Ceramic Capacitor Nonstandard, Screw Terminals

6000pF ±20% 16000V (16kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - WF135272WL60238BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WF135272WL60238BJ1
Ceramic Capacitors WF135272WL60238BJ1
CAP CER 6000PF 16KV SCREW

CAP CER 6000PF 16KV SCREW

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number WF135272WL60238BJ1-ND WF135272WL60238BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16000 volts 16000 volts
WVAC 16000 volts 16000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers