Vishay Intertechnology, Inc. Ceramic Capacitors WF135242BQ25236BJ1

Description
2500pF ±10% 25000V (25kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
2500pF ±10% 25000V (25kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WF135242BQ25236BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WF135242BQ25236BJ1-ND
Ceramic Capacitors WF135242BQ25236BJ1-ND
2500pF ±10% 25000V (25kV) Ceramic Capacitor Nonstandard, Screw Terminals

2500pF ±10% 25000V (25kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - WF135242BQ25236BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WF135242BQ25236BJ1
Ceramic Capacitors WF135242BQ25236BJ1
CAP CER 2500PF 25KV SCREW

CAP CER 2500PF 25KV SCREW

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number WF135242BQ25236BJ1-ND WF135242BQ25236BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25000 volts 25000 volts
WVAC 25000 volts 25000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102K2RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers