Vishay Intertechnology, Inc. Ceramic Capacitors WF125300BH10338BJ1

Description
10000pF ±20% 10000V (10kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
10000pF ±20% 10000V (10kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WF125300BH10338BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WF125300BH10338BJ1-ND
Ceramic Capacitors WF125300BH10338BJ1-ND
10000pF ±20% 10000V (10kV) Ceramic Capacitor Nonstandard, Screw Terminals

10000pF ±20% 10000V (10kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - WF125300BH10338BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WF125300BH10338BJ1
Ceramic Capacitors WF125300BH10338BJ1
CAP CER 10000PF 10KV SCREW

CAP CER 10000PF 10KV SCREW

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number WF125300BH10338BJ1-ND WF125300BH10338BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10000 volts 10000 volts
WVAC 10000 volts 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF3R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers