Vishay Intertechnology, Inc. Ceramic Capacitors WF095220WF50238BJ1

Description
5000pF ±20% 12000V (12kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
5000pF ±20% 12000V (12kV) Ceramic Capacitor Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WF095220WF50238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WF095220WF50238BJ1-ND
Ceramic Capacitors WF095220WF50238BJ1-ND
5000pF ±20% 12000V (12kV) Ceramic Capacitor Nonstandard, Screw Terminals

5000pF ±20% 12000V (12kV) Ceramic Capacitor Nonstandard, Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - WF095220WF50238BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WF095220WF50238BJ1
Ceramic Capacitors WF095220WF50238BJ1
CAP CER 5000PF 12KV SCREW

CAP CER 5000PF 12KV SCREW

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number WF095220WF50238BJ1-ND WF095220WF50238BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 12000 volts 12000 volts
WVAC 12000 volts 12000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Ceramic Capacitors - C17AH390K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1896820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers