Vishay Intertechnology, Inc. Ceramic Capacitors WF095162WJ40136BG1

Description
400pF ±10% 14000V (14kV) Ceramic Capacitor R16 Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
400pF ±10% 14000V (14kV) Ceramic Capacitor R16 Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WF095162WJ40136BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WF095162WJ40136BG1-ND
Ceramic Capacitors WF095162WJ40136BG1-ND
400pF ±10% 14000V (14kV) Ceramic Capacitor R16 Nonstandard, Screw Terminals

400pF ±10% 14000V (14kV) Ceramic Capacitor R16 Nonstandard, Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - WF095162WJ40136BG1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WF095162WJ40136BG1
Ceramic Capacitors WF095162WJ40136BG1
CAP CER 400PF 14KV R16 SCREW

CAP CER 400PF 14KV R16 SCREW

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number WF095162WJ40136BG1-ND WF095162WJ40136BG1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 14000 volts 14000 volts
WVAC 14000 volts 14000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers