Vishay Intertechnology, Inc. Ceramic Capacitors WF095162WJ20138BF1

Description
200pF ±20% 14000V (14kV) Ceramic Capacitor R7 Nonstandard, Screw Terminals
Request a Quote Datasheet
Description
200pF ±20% 14000V (14kV) Ceramic Capacitor R7 Nonstandard, Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WF095162WJ20138BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WF095162WJ20138BF1-ND
Ceramic Capacitors WF095162WJ20138BF1-ND
200pF ±20% 14000V (14kV) Ceramic Capacitor R7 Nonstandard, Screw Terminals

200pF ±20% 14000V (14kV) Ceramic Capacitor R7 Nonstandard, Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - WF095162WJ20138BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
WF095162WJ20138BF1
Ceramic Capacitors WF095162WJ20138BF1
CAP CER 200PF 14KV R7 SCREW

CAP CER 200PF 14KV R7 SCREW

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number WF095162WJ20138BF1-ND WF095162WJ20138BF1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 14000 volts 14000 volts
WVAC 14000 volts 14000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH620K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers