2500pF ±20% 14000V (14kV) Ceramic Capacitor
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | WE095162WJ25238BJ1-ND |
| Product Name | Ceramic Capacitors |
| Applications | General Purpose |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |