Vishay Intertechnology, Inc. Ceramic Capacitors W1X682MCVCF0KR

Description
6800pF ±20% 275VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
6800pF ±20% 275VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - W1X682MCVCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
W1X682MCVCF0KR-ND
Ceramic Capacitors W1X682MCVCF0KR-ND
6800pF ±20% 275VAC Ceramic Capacitor Radial, Disc

6800pF ±20% 275VAC Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - W1X682MCVCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
W1X682MCVCF0KR
Ceramic Capacitors W1X682MCVCF0KR
CAP CER 6800PF 275VAC RADIAL

CAP CER 6800PF 275VAC RADIAL

Supplier's Site Datasheet
W1X Y275Vac 6,8Nf ±20% K10000 E3 Vishay - 70K6772 - Newark, An Avnet Company
Chicago, IL, United States
W1X Y275Vac 6,8Nf ±20% K10000 E3 Vishay
70K6772
W1X Y275Vac 6,8Nf ±20% K10000 E3 Vishay 70K6772
W1X Y275VAC 6,8nF ±20% K10000 e3

W1X Y275VAC 6,8nF ±20% K10000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W1X682MCVCF0KR-ND W1X682MCVCF0KR 70K6772
Product Name Ceramic Capacitors Ceramic Capacitors W1X Y275Vac 6,8Nf ±20% K10000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 275 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C224K5RAC - 914251-C1206C224K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF5R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details