Vishay Intertechnology, Inc. Ceramic Capacitors W1X223MCVCP0KR

Description
0.022µF ±20% 275VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
0.022µF ±20% 275VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - W1X223MCVCP0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
W1X223MCVCP0KR-ND
Ceramic Capacitors W1X223MCVCP0KR-ND
0.022µF ±20% 275VAC Ceramic Capacitor Radial, Disc

0.022µF ±20% 275VAC Ceramic Capacitor Radial, Disc

Buy Now Datasheet
W1X Y275Vac 22Nf ±20% K10000 E3 Vishay - 70K6765 - Newark, An Avnet Company
Chicago, IL, United States
W1X Y275Vac 22Nf ±20% K10000 E3 Vishay
70K6765
W1X Y275Vac 22Nf ±20% K10000 E3 Vishay 70K6765
W1X Y275VAC 22nF ±20% K10000 e3

W1X Y275VAC 22nF ±20% K10000 e3

Supplier's Site
Ceramic Capacitors - W1X223MCVCP0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
W1X223MCVCP0KR
Ceramic Capacitors W1X223MCVCP0KR
CAP CER 0.022UF 275VAC RADIAL

CAP CER 0.022UF 275VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number W1X223MCVCP0KR-ND 70K6765 W1X223MCVCP0KR
Product Name Ceramic Capacitors W1X Y275Vac 22Nf ±20% K10000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M22G222J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers