Vishay Intertechnology, Inc. Ceramic Capacitors W1X153SCVCP0KR

Description
0.015µF -20%, +50% 275VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
0.015µF -20%, +50% 275VAC Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - W1X153SCVCP0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
W1X153SCVCP0KR-ND
Ceramic Capacitors W1X153SCVCP0KR-ND
0.015µF -20%, +50% 275VAC Ceramic Capacitor Radial, Disc

0.015µF -20%, +50% 275VAC Ceramic Capacitor Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number W1X153SCVCP0KR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052031 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers