6800pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
6800pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP, 6800PF, 20%; Capacitance:6800pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP CER 6800PF 440VAC Y5U RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-VY2682M59Y5US6TV7TR-ND | 57AC4358 | VY2682M59Y5US6TV7 |
| Product Name | Ceramic Capacitors | Cap, 6800Pf, 20%; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 440 volts | 440 volts |