Vishay Intertechnology, Inc. Ceramic Capacitors VY2682M47Y5VS6UV5

Description
6800pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
6800pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2682M47Y5VS6UV5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2682M47Y5VS6UV5-ND
Ceramic Capacitors VY2682M47Y5VS6UV5-ND
6800pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

6800pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2682M47Y5VS6UV5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2682M47Y5VS6UV5
Ceramic Capacitors VY2682M47Y5VS6UV5
CAP CER 6800PF 300VAC Y5V RADIAL

CAP CER 6800PF 300VAC Y5V RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VY2682M47Y5VS6UV5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2682M47Y5VS6UV5
Capacitors - Ceramic Capacitors VY2682M47Y5VS6UV5
CAP CER 6800PF 300VAC Y5V RADIAL

CAP CER 6800PF 300VAC Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY2682M47Y5VS6UV5-ND VY2682M47Y5VS6UV5 VY2682M47Y5VS6UV5
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH0R6B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details