Vishay Intertechnology, Inc. Ceramic Capacitors VY2682M47Y5VS6TV5

Description
6800pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
6800pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2682M47Y5VS6TV5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2682M47Y5VS6TV5-ND
Ceramic Capacitors VY2682M47Y5VS6TV5-ND
6800pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

6800pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2682M47Y5VS6TV5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2682M47Y5VS6TV5
Capacitors - Ceramic Capacitors VY2682M47Y5VS6TV5
CAP CER 6800PF 300VAC Y5V RADIAL

CAP CER 6800PF 300VAC Y5V RADIAL

Supplier's Site
Ceramic Capacitors - VY2682M47Y5VS6TV5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2682M47Y5VS6TV5
Ceramic Capacitors VY2682M47Y5VS6TV5
CAP CER 6800PF 300VAC Y5V RADIAL

CAP CER 6800PF 300VAC Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VY2682M47Y5VS6TV5-ND VY2682M47Y5VS6TV5 VY2682M47Y5VS6TV5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 104HC2102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers