Vishay Intertechnology, Inc. Ceramic Capacitors VY2681M29Y5US6UV0

Description
680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2681M29Y5US6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2681M29Y5US6UV0-ND
Ceramic Capacitors VY2681M29Y5US6UV0-ND
680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2681M29Y5US6UV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2681M29Y5US6UV0
Capacitors - Ceramic Capacitors VY2681M29Y5US6UV0
CAP CER 680PF 440VAC Y5U RADIAL

CAP CER 680PF 440VAC Y5U RADIAL

Supplier's Site
Vy2 X440Y300Vac 680Pf ±20% Y5U Ammo E3 Rohs Compliant Vishay - 69K4207 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 680Pf ±20% Y5U Ammo E3 Rohs Compliant Vishay
69K4207
Vy2 X440Y300Vac 680Pf ±20% Y5U Ammo E3 Rohs Compliant Vishay 69K4207
VY2 X440Y300VAC 680PF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 680PF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VY2681M29Y5US6UV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2681M29Y5US6UV0
Ceramic Capacitors VY2681M29Y5US6UV0
CAP CER 680PF 440VAC Y5U RADIAL

CAP CER 680PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VY2681M29Y5US6UV0-ND VY2681M29Y5US6UV0 69K4207 VY2681M29Y5US6UV0
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Vy2 X440Y300Vac 680Pf ±20% Y5U Ammo E3 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M20R104K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers