Vishay Intertechnology, Inc. Ceramic Capacitors VY2681M29Y5US63V5

Description
680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2681M29Y5US63V5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2681M29Y5US63V5-ND
Ceramic Capacitors VY2681M29Y5US63V5-ND
680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2681M29Y5US63V5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2681M29Y5US63V5
Capacitors - Ceramic Capacitors VY2681M29Y5US63V5
CAP CER 680PF 440VAC Y5U RADIAL

CAP CER 680PF 440VAC Y5U RADIAL

Supplier's Site
Vy2 X440Y300Vac 680Pf ±20% Y5U Bulk E3 Rohs Compliant Vishay - 69K4211 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 680Pf ±20% Y5U Bulk E3 Rohs Compliant Vishay
69K4211
Vy2 X440Y300Vac 680Pf ±20% Y5U Bulk E3 Rohs Compliant Vishay 69K4211
VY2 X440Y300VAC 680PF ±20% Y5U BULK E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 680PF ±20% Y5U BULK E3 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VY2681M29Y5US63V5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2681M29Y5US63V5
Ceramic Capacitors VY2681M29Y5US63V5
CAP CER 680PF 440VAC Y5U RADIAL

CAP CER 680PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VY2681M29Y5US63V5-ND VY2681M29Y5US63V5 69K4211 VY2681M29Y5US63V5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Vy2 X440Y300Vac 680Pf ±20% Y5U Bulk E3 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4111-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details