Vishay Intertechnology, Inc. Through-Hole 68pF 300V Capacitor VY2680K29Y5SS63V7

Description
68pF Y5S Ceramic Capacitor, 300V, Radial, Through Hole Product overview: VY2680K29Y5SS63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 68pF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 68pF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2680K29Y5SS63V7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68pF Y5S Ceramic Capacitor, 300V, Radial, Through Hole Product overview: VY2680K29Y5SS63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 68pF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 68pF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2680K29Y5SS63V7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 68pF 300V Capacitor
60-VY2680K29Y5SS63V7
Through-Hole 68pF 300V Capacitor 60-VY2680K29Y5SS63V7
68pF Y5S Ceramic Capacitor, 300V, Radial, Through Hole Product overview: VY2680K29Y5SS63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 68pF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 68pF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2680K29Y5SS63V7 can be used for catalog matching and distributor lookup.

68pF Y5S Ceramic Capacitor, 300V, Radial, Through Hole Product overview: VY2680K29Y5SS63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 68pF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 68pF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2680K29Y5SS63V7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC2347-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2347-ND
Ceramic Capacitors BC2347-ND
68pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

68pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360450-VY2680K29Y5SS63V7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360450-VY2680K29Y5SS63V7
Capacitors - Ceramic Capacitors 1360450-VY2680K29Y5SS63V7
Win Source Part Number: 1360450-VY2680K29Y5S S63V7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 68 pF Tolerance: ±10% Voltage - Rated: 440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.295" Dia (7.50mm) Height - Seated (Max): 0.453" (11.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5S Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360450-VY2680K29Y5SS63V7
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VY2
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 68 pF
Tolerance: ±10%
Voltage - Rated: 440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.295" Dia (7.50mm)
Height - Seated (Max): 0.453" (11.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5S
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - VY2680K29Y5SS63V7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2680K29Y5SS63V7
Ceramic Capacitors VY2680K29Y5SS63V7
CAP CER 68PF 440VAC Y5S RADIAL

CAP CER 68PF 440VAC Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-VY2680K29Y5SS63V7 BC2347-ND 1360450-VY2680K29Y5SS63V7 VY2680K29Y5SS63V7
Product Name Through-Hole 68pF 300V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details