4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 4700PF 440VAC Y5U RADIAL
CAP CER 4700PF 440VAC Y5U RADIAL
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VY2472M49Y5US6UL7-ND | VY2472M49Y5US6UL7 | VY2472M49Y5US6UL7 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 440 volts | 440 volts |