Vishay Intertechnology, Inc. Ceramic Capacitors VY2472M49Y5US6TL0

Description
CAP CER 4700PF 440VAC Y5U
Request a Quote Datasheet
Description
CAP CER 4700PF 440VAC Y5U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY2472M49Y5US6TL0TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2472M49Y5US6TL0TR-ND
Ceramic Capacitors 56-VY2472M49Y5US6TL0TR-ND
CAP CER 4700PF 440VAC Y5U

CAP CER 4700PF 440VAC Y5U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-VY2472M49Y5US6TL0TR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers