Vishay Intertechnology, Inc. Ceramic Capacitors VY2472M49Y5US6BV7

Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2472M49Y5US6BV7-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2472M49Y5US6BV7-ND
Ceramic Capacitors VY2472M49Y5US6BV7-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2472M49Y5US6BV7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2472M49Y5US6BV7
Ceramic Capacitors VY2472M49Y5US6BV7
CAP CER 4700PF 440VAC Y5U RADIAL

CAP CER 4700PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VY2472M49Y5US6BV7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2472M49Y5US6BV7
Capacitors - Ceramic Capacitors VY2472M49Y5US6BV7
CAP CER 4700PF 440VAC Y5U RADIAL

CAP CER 4700PF 440VAC Y5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY2472M49Y5US6BV7-ND VY2472M49Y5US6BV7 VY2472M49Y5US6BV7
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AHR45B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details