Vishay Precision Group Capacitors - Ceramic Capacitors VY2472M49Y5UG6TV7

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330256-VY2472M49Y5U G6TV7 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.492" Dia (12.50mm) Applications: Safety Height - Seated (Max): 0.650" (16.50mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Other Part Number: BC2883TR,BC2883CT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330256-VY2472M49Y5U G6TV7 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.492" Dia (12.50mm) Applications: Safety Height - Seated (Max): 0.650" (16.50mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Other Part Number: BC2883TR,BC2883CT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330256-VY2472M49Y5UG6TV7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330256-VY2472M49Y5UG6TV7
Capacitors - Ceramic Capacitors 1330256-VY2472M49Y5UG6TV7
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330256-VY2472M49Y5U G6TV7 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.492" Dia (12.50mm) Applications: Safety Height - Seated (Max): 0.650" (16.50mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Other Part Number: BC2883TR,BC2883CT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1330256-VY2472M49Y5UG6TV7
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.492" Dia (12.50mm)
Applications: Safety
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Other Part Number: BC2883TR,BC2883CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Layer Ceramic Capacitors - 7368980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7368980
Single Layer Ceramic Capacitors 7368980
Vishay VY2472M49Y5UG6TV7

Vishay VY2472M49Y5UG6TV7

Supplier's Site
Single Layer Ceramic Capacitors - 1733635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1733635
Single Layer Ceramic Capacitors 1733635
Vishay VY2472M49Y5UG6TV7

Vishay VY2472M49Y5UG6TV7

Supplier's Site
Ceramic Capacitors - 56-VY2472M49Y5UG6TV7CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2472M49Y5UG6TV7CT-ND
Ceramic Capacitors 56-VY2472M49Y5UG6TV7CT-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY2472M49Y5UG6TV7TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2472M49Y5UG6TV7TR-ND
Ceramic Capacitors 56-VY2472M49Y5UG6TV7TR-ND
4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
4700PF Capacitor
60-VY2472M49Y5UG6TV7
4700PF Capacitor 60-VY2472M49Y5UG6TV7
CAP CER 4700PF 440VAC Y5U RADIAL Product overview: VY2472M49Y5UG6TV7 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2472M49Y5UG6TV7 can be used for catalog matching and distributor lookup.

CAP CER 4700PF 440VAC Y5U RADIAL Product overview: VY2472M49Y5UG6TV7 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2472M49Y5UG6TV7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY2472M49Y5UG6TV7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2472M49Y5UG6TV7
Ceramic Capacitors VY2472M49Y5UG6TV7
CAP CER 4700PF 440VAC Y5U RADIAL

CAP CER 4700PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Vishay - 74AJ6005 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Vishay
74AJ6005
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Vishay 74AJ6005
SUPPRESSION CAP, 4700PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 4700PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330256-VY2472M49Y5UG6TV7 7368980 56-VY2472M49Y5UG6TV7CT-ND 60-VY2472M49Y5UG6TV7 VY2472M49Y5UG6TV7 74AJ6005
Product Name Capacitors - Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors 4700PF Capacitor Ceramic Capacitors Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Vishay
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details