Vishay Precision Group Capacitors - Ceramic Capacitors VY2471K29Y5SS6TV7

Description
Win Source Part Number: 1360461-VY2471K29Y5S S6TV7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY2 Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.295" Dia (7.50mm) Height - Seated (Max): 0.453" (11.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5S Lead Style: Formed Leads - Kinked
Request a Quote Datasheet
Description
Win Source Part Number: 1360461-VY2471K29Y5S S6TV7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY2 Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.295" Dia (7.50mm) Height - Seated (Max): 0.453" (11.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5S Lead Style: Formed Leads - Kinked
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360461-VY2471K29Y5SS6TV7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360461-VY2471K29Y5SS6TV7
Capacitors - Ceramic Capacitors 1360461-VY2471K29Y5SS6TV7
Win Source Part Number: 1360461-VY2471K29Y5S S6TV7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY2 Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.295" Dia (7.50mm) Height - Seated (Max): 0.453" (11.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5S Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360461-VY2471K29Y5SS6TV7
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VY2
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.295" Dia (7.50mm)
Height - Seated (Max): 0.453" (11.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5S
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - 56-VY2471K29Y5SS6TV7CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2471K29Y5SS6TV7CT-ND
Ceramic Capacitors 56-VY2471K29Y5SS6TV7CT-ND
470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY2471K29Y5SS6TV7TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2471K29Y5SS6TV7TR-ND
Ceramic Capacitors 56-VY2471K29Y5SS6TV7TR-ND
470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

470pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.00047uF Capacitor
60-VY2471K29Y5SS6TV7
Through-Hole 0.00047uF Capacitor 60-VY2471K29Y5SS6TV7
CAPACITOR, CERAMIC, Y5S, 0.00047uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: VY2471K29Y5SS6TV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.00047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.00047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2471K29Y5SS6TV7 can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, Y5S, 0.00047uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: VY2471K29Y5SS6TV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.00047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.00047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2471K29Y5SS6TV7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 470Pf, 10%; Capacitance Vishay - 57AC4357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 10%; Capacitance Vishay
57AC4357
Cap, 470Pf, 10%; Capacitance Vishay 57AC4357
CAP, 470PF, 10%; Capacitance:470pF; Product Range:VY2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 470PF, 10%; Capacitance:470pF; Product Range:VY2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1360461-VY2471K29Y5SS6TV7 56-VY2471K29Y5SS6TV7CT-ND 60-VY2471K29Y5SS6TV7 57AC4357
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Through-Hole 0.00047uF Capacitor Cap, 470Pf, 10%; Capacitance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVAC 440 volts 440 volts 300 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details