Vishay Intertechnology, Inc. Ceramic Capacitors VY2470K29U2JS6UV7

Description
47pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2470K29U2JS6UV7-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2470K29U2JS6UV7-ND
Ceramic Capacitors VY2470K29U2JS6UV7-ND
47pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

47pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Vy2 X440Y300Vac 47Pf ±10% U2J Ammo E3 Rohs Compliant Vishay - 69K4173 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 47Pf ±10% U2J Ammo E3 Rohs Compliant Vishay
69K4173
Vy2 X440Y300Vac 47Pf ±10% U2J Ammo E3 Rohs Compliant Vishay 69K4173
VY2 X440Y300VAC 47PF ±10% U2J AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 47PF ±10% U2J AMMO E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - VY2470K29U2JS6UV7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2470K29U2JS6UV7
Capacitors - Ceramic Capacitors VY2470K29U2JS6UV7
CAP CER 47PF 440VAC U2J RADIAL

CAP CER 47PF 440VAC U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY2470K29U2JS6UV7-ND 69K4173 VY2470K29U2JS6UV7
Product Name Ceramic Capacitors Vy2 X440Y300Vac 47Pf ±10% U2J Ammo E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers