Vishay Intertechnology, Inc. Ceramic Capacitors VY2470K29U2JS6UV0

Description
47pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2470K29U2JS6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2470K29U2JS6UV0-ND
Ceramic Capacitors VY2470K29U2JS6UV0-ND
47pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

47pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2470K29U2JS6UV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2470K29U2JS6UV0
Capacitors - Ceramic Capacitors VY2470K29U2JS6UV0
CAP CER 47PF 440VAC U2J RADIAL

CAP CER 47PF 440VAC U2J RADIAL

Supplier's Site
Vy2 X440Y300Vac 47Pf ±10% U2J Ammo E3 Rohs Compliant Vishay - 69K4171 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 47Pf ±10% U2J Ammo E3 Rohs Compliant Vishay
69K4171
Vy2 X440Y300Vac 47Pf ±10% U2J Ammo E3 Rohs Compliant Vishay 69K4171
VY2 X440Y300VAC 47PF ±10% U2J AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 47PF ±10% U2J AMMO E3 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VY2470K29U2JS6UV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2470K29U2JS6UV0
Ceramic Capacitors VY2470K29U2JS6UV0
CAP CER 47PF 440VAC U2J RADIAL

CAP CER 47PF 440VAC U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VY2470K29U2JS6UV0-ND VY2470K29U2JS6UV0 69K4171 VY2470K29U2JS6UV0
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Vy2 X440Y300Vac 47Pf ±10% U2J Ammo E3 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details