Vishay Intertechnology, Inc. Ceramic Capacitors VY2470K29U2JS63V5

Description
47pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2470K29U2JS63V5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2470K29U2JS63V5-ND
Ceramic Capacitors VY2470K29U2JS63V5-ND
47pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

47pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2470K29U2JS63V5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2470K29U2JS63V5
Capacitors - Ceramic Capacitors VY2470K29U2JS63V5
CAP CER 47PF 440VAC U2J RADIAL

CAP CER 47PF 440VAC U2J RADIAL

Supplier's Site
Ceramic Capacitors - VY2470K29U2JS63V5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2470K29U2JS63V5
Ceramic Capacitors VY2470K29U2JS63V5
CAP CER 47PF 440VAC U2J RADIAL

CAP CER 47PF 440VAC U2J RADIAL

Supplier's Site Datasheet
Vy2 X440Y300Vac 47Pf ±10% U2J Bulk E3 Rohs Compliant Vishay - 69K4175 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 47Pf ±10% U2J Bulk E3 Rohs Compliant Vishay
69K4175
Vy2 X440Y300Vac 47Pf ±10% U2J Bulk E3 Rohs Compliant Vishay 69K4175
VY2 X440Y300VAC 47PF ±10% U2J BULK E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 47PF ±10% U2J BULK E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VY2470K29U2JS63V5-ND VY2470K29U2JS63V5 VY2470K29U2JS63V5 69K4175
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Vy2 X440Y300Vac 47Pf ±10% U2J Bulk E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details