Vishay Intertechnology, Inc. Ceramic Capacitors VY2470K29U2JS63V0

Description
47pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2708-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2708-ND
Ceramic Capacitors BC2708-ND
47pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

47pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 47Pf, 330V, U2J, 10%, Rad; Capacitance Vishay - 69K4174 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 47Pf, 330V, U2J, 10%, Rad; Capacitance Vishay
69K4174
Capacitor Ceramic 47Pf, 330V, U2J, 10%, Rad; Capacitance Vishay 69K4174
CAPACITOR CERAMIC 47PF, 330V, U2J, 10%, RAD; Capacitance:47pF; Capacitance Tolerance:± 10%; Capacitor Application:Safety / Suppression; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR CERAMIC 47PF, 330V, U2J, 10%, RAD; Capacitance:47pF; Capacitance Tolerance:± 10%; Capacitor Application:Safety / Suppression; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - VY2470K29U2JS63V0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2470K29U2JS63V0
Capacitors - Ceramic Capacitors VY2470K29U2JS63V0
CAP CER 47PF 440VAC U2J RADIAL

CAP CER 47PF 440VAC U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC2708-ND 69K4174 VY2470K29U2JS63V0
Product Name Ceramic Capacitors Capacitor Ceramic 47Pf, 330V, U2J, 10%, Rad; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details