Vishay Intertechnology, Inc. Ceramic Capacitors VY2392M43Y5US6UV7

Description
3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2392M43Y5US6UV7-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2392M43Y5US6UV7-ND
Ceramic Capacitors VY2392M43Y5US6UV7-ND
3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

3900pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vy2 X440Y300Vac 3,9Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay - 69K4164 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 3,9Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay
69K4164
Vy2 X440Y300Vac 3,9Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay 69K4164
VY2 X440Y300VAC 3,9NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 3,9NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - VY2392M43Y5US6UV7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2392M43Y5US6UV7
Capacitors - Ceramic Capacitors VY2392M43Y5US6UV7
CAP CER 3900PF 440VAC Y5U RADIAL

CAP CER 3900PF 440VAC Y5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY2392M43Y5US6UV7-ND 69K4164 VY2392M43Y5US6UV7
Product Name Ceramic Capacitors Vy2 X440Y300Vac 3,9Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R334M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details