Vishay Intertechnology, Inc. Ceramic Capacitors VY2392M39Y5VS6TV0

Description
3900pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3900pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2392M39Y5VS6TV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2392M39Y5VS6TV0-ND
Ceramic Capacitors VY2392M39Y5VS6TV0-ND
3900pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

3900pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2392M39Y5VS6TV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2392M39Y5VS6TV0
Ceramic Capacitors VY2392M39Y5VS6TV0
CAP CER 3900PF 300VAC Y5V RADIAL

CAP CER 3900PF 300VAC Y5V RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VY2392M39Y5VS6TV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2392M39Y5VS6TV0
Capacitors - Ceramic Capacitors VY2392M39Y5VS6TV0
CAP CER 3900PF 300VAC Y5V RADIAL

CAP CER 3900PF 300VAC Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY2392M39Y5VS6TV0-ND VY2392M39Y5VS6TV0 VY2392M39Y5VS6TV0
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - M39014/021333 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details