Vishay Intertechnology, Inc. Ceramic Capacitors VY2332M41Y5US6TV0

Description
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2332M41Y5US6TV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2332M41Y5US6TV0-ND
Ceramic Capacitors VY2332M41Y5US6TV0-ND
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors VY2332M41Y5US6TV0
CAP CER 3300PF 440VAC Y5U RADIAL

CAP CER 3300PF 440VAC Y5U RADIAL

Supplier's Site
Vy2 X440Y300Vac 3,2Nf ±20% Y5U Reel E3 Rohs Compliant Vishay - 69K4150 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 3,2Nf ±20% Y5U Reel E3 Rohs Compliant Vishay
69K4150
Vy2 X440Y300Vac 3,2Nf ±20% Y5U Reel E3 Rohs Compliant Vishay 69K4150
VY2 X440Y300VAC 3,2NF ±20% Y5U REEL E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 3,2NF ±20% Y5U REEL E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VY2332M41Y5US6TV0-ND VY2332M41Y5US6TV0 69K4150
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Vy2 X440Y300Vac 3,2Nf ±20% Y5U Reel E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M20R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers