Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors VY2332M41Y5US63V7

Description
Win Source Part Number: 1029070-VY2332M41Y5U S63V7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Bulk Applications: Safety Height - Seated (Max): 0.571" (14.50mm) Standard Package: 1,000 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.413" Dia (10.50mm) Alternative Parts (Cross-Reference): C947U332MZWDBA7317; C947U332MZWDCA7317VY 2332M41Y5US63V7.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2357
Request a Quote Datasheet
Description
Win Source Part Number: 1029070-VY2332M41Y5U S63V7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Bulk Applications: Safety Height - Seated (Max): 0.571" (14.50mm) Standard Package: 1,000 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.413" Dia (10.50mm) Alternative Parts (Cross-Reference): C947U332MZWDBA7317; C947U332MZWDCA7317VY 2332M41Y5US63V7.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2357
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1029070-VY2332M41Y5US63V7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1029070-VY2332M41Y5US63V7
Capacitors - Ceramic Capacitors 1029070-VY2332M41Y5US63V7
Win Source Part Number: 1029070-VY2332M41Y5U S63V7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Bulk Applications: Safety Height - Seated (Max): 0.571" (14.50mm) Standard Package: 1,000 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.413" Dia (10.50mm) Alternative Parts (Cross-Reference): C947U332MZWDBA7317; C947U332MZWDCA7317VY 2332M41Y5US63V7.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2357

Win Source Part Number: 1029070-VY2332M41Y5US63V7
Category: Capacitors>Ceramic Capacitors
Series: VY2
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.571" (14.50mm)
Standard Package: 1,000
Capacitance: 3300 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.413" Dia (10.50mm)
Alternative Parts (Cross-Reference): C947U332MZWDBA7317; C947U332MZWDCA7317VY2332M41Y5US63V7.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2357

Buy Now Datasheet
Ceramic Capacitors - BC2357-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2357-ND
Ceramic Capacitors BC2357-ND
3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
3.3nF Capacitor
60-VY2332M41Y5US63V7
3.3nF Capacitor 60-VY2332M41Y5US63V7
Cap Ceramic X1/Y2 3.3nF 300VAC Y5U Radial 7.5mm 125C Product overview: VY2332M41Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2332M41Y5US63V7 can be used for catalog matching and distributor lookup.

Cap Ceramic X1/Y2 3.3nF 300VAC Y5U Radial 7.5mm 125C Product overview: VY2332M41Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2332M41Y5US63V7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Cer, Y5U, 3300Pf, 440V/300V, Radial; Capacitance Vishay - 69K4158 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, Y5U, 3300Pf, 440V/300V, Radial; Capacitance Vishay
69K4158
Cap, Cer, Y5U, 3300Pf, 440V/300V, Radial; Capacitance Vishay 69K4158
CAP, CER, Y5U, 3300PF, 440V/300V, RADIAL; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Product Range:VY2 Series RoHS Compliant: Yes

CAP, CER, Y5U, 3300PF, 440V/300V, RADIAL; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Product Range:VY2 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Pf, 300V, 20%, Y5U; Capacitance Vishay - 55T0737 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 300V, 20%, Y5U; Capacitance Vishay
55T0737
Cap, 3300Pf, 300V, 20%, Y5U; Capacitance Vishay 55T0737
CAP, 3300PF, 300V, 20%, Y5U; Capacitance:3300pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 3300PF, 300V, 20%, Y5U; Capacitance:3300pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - VY2332M41Y5US63V7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2332M41Y5US63V7
Ceramic Capacitors VY2332M41Y5US63V7
CAP CER 3300PF 440VAC Y5U RADIAL

CAP CER 3300PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1029070-VY2332M41Y5US63V7 BC2357-ND 60-VY2332M41Y5US63V7 69K4158 55T0737 VY2332M41Y5US63V7
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 3.3nF Capacitor Cap, Cer, Y5U, 3300Pf, 440V/300V, Radial; Capacitance Vishay Cap, 3300Pf, 300V, 20%, Y5U; Capacitance Vishay Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 440 volts 440 volts 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details