3300pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 3300PF 440VAC Y5U RADIAL
CAP CER 3300PF 440VAC Y5U RADIAL
VY2 X440Y300VAC 3,2NF ±20% Y5U BULK E3
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VY2332M41Y5US63L7-ND | VY2332M41Y5US63L7 | VY2332M41Y5US63L7 | 21M7900 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Vy2 X440Y300Vac 3,2Nf ±20% Y5U Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 440 volts | 440 volts |