Vishay Intertechnology, Inc. Ceramic Capacitors VY2331K29Y5SS6UV0

Description
330pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2331K29Y5SS6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2331K29Y5SS6UV0-ND
Ceramic Capacitors VY2331K29Y5SS6UV0-ND
330pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

330pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Vy2 X440Y300Vac 330Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay - 69K4144 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 330Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay
69K4144
Vy2 X440Y300Vac 330Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay 69K4144
VY2 X440Y300VAC 330PF ±10% Y5S AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 330PF ±10% Y5S AMMO E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - VY2331K29Y5SS6UV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2331K29Y5SS6UV0
Capacitors - Ceramic Capacitors VY2331K29Y5SS6UV0
CAP CER 330PF 440VAC Y5S RADIAL

CAP CER 330PF 440VAC Y5S RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY2331K29Y5SS6UV0-ND 69K4144 VY2331K29Y5SS6UV0
Product Name Ceramic Capacitors Vy2 X440Y300Vac 330Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details