2200pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 2200PF 440VAC Y5U RADIAL
VY2 X440Y300VAC 2,2NF ±20% Y5U AMMO E3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VY2222M35Y5US6UV7A-ND | VY2222M35Y5US6UV7A | 21M7894 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Vy2 X440Y300Vac 2,2Nf ±20% Y5U Ammo E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 440 volts | 440 volts |