Vishay Intertechnology, Inc. Ceramic Capacitors VY2222M31Y5VS6TV7

Description
2200pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2222M31Y5VS6TV7-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2222M31Y5VS6TV7-ND
Ceramic Capacitors VY2222M31Y5VS6TV7-ND
2200pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

2200pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2222M31Y5VS6TV7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2222M31Y5VS6TV7
Capacitors - Ceramic Capacitors VY2222M31Y5VS6TV7
CAP CER 2200PF 300VAC Y5V RADIAL

CAP CER 2200PF 300VAC Y5V RADIAL

Supplier's Site
Ceramic Capacitors - VY2222M31Y5VS6TV7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2222M31Y5VS6TV7
Ceramic Capacitors VY2222M31Y5VS6TV7
CAP CER 2200PF 300VAC Y5V RADIAL

CAP CER 2200PF 300VAC Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VY2222M31Y5VS6TV7-ND VY2222M31Y5VS6TV7 VY2222M31Y5VS6TV7
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers