Vishay Precision Group Capacitor VY2222M31Y5VS63V7

Description
Ceramic Capacitor, Ceramic, Product overview: VY2222M31Y5VS63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2222M31Y5VS63V7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Capacitor, Ceramic, Product overview: VY2222M31Y5VS63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2222M31Y5VS63V7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, Ceramic, Product overview: VY2222M31Y5VS63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2222M31Y5VS63V7 can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, Product overview: VY2222M31Y5VS63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2222M31Y5VS63V7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Layer Ceramic Capacitors - 1730367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1730367
Single Layer Ceramic Capacitors 1730367
Vishay VY2222M31Y5VS63V7

Vishay VY2222M31Y5VS63V7

Supplier's Site
Ceramic Capacitors - BC3309-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC3309-ND
Ceramic Capacitors BC3309-ND
2200pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

2200pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360562-VY2222M31Y5VS63V7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360562-VY2222M31Y5VS63V7
Capacitors - Ceramic Capacitors 1360562-VY2222M31Y5VS63V7
Win Source Part Number: 1360562-VY2222M31Y5V S63V7 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 300VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.472" (12.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5V (F) Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360562-VY2222M31Y5VS63V7
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VY2
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 300VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.472" (12.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5V (F)
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - VY2222M31Y5VS63V7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2222M31Y5VS63V7
Ceramic Capacitors VY2222M31Y5VS63V7
CAP CER 2200PF 300VAC Y5V RADIAL

CAP CER 2200PF 300VAC Y5V RADIAL

Supplier's Site Datasheet
Cap, 2200Pf, 20% Rohs Compliant Vishay - 05AC0466 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 20% Rohs Compliant Vishay
05AC0466
Cap, 2200Pf, 20% Rohs Compliant Vishay 05AC0466
CAP, 2200PF, 20% ROHS COMPLIANT: YES

CAP, 2200PF, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VY2222M31Y5VS63V7 1730367 BC3309-ND 1360562-VY2222M31Y5VS63V7 VY2222M31Y5VS63V7 05AC0466
Product Name Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 20% Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2200 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105RSB850K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details