Vishay Intertechnology, Inc. Ceramic Capacitors VY2221K29Y5SS6UV5

Description
220pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2221K29Y5SS6UV5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2221K29Y5SS6UV5-ND
Ceramic Capacitors VY2221K29Y5SS6UV5-ND
220pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

220pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2221K29Y5SS6UV5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2221K29Y5SS6UV5
Capacitors - Ceramic Capacitors VY2221K29Y5SS6UV5
CAP CER 220PF 440VAC Y5S RADIAL

CAP CER 220PF 440VAC Y5S RADIAL

Supplier's Site
Vy2 X440Y300Vac 220Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay - 69K4118 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 220Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay
69K4118
Vy2 X440Y300Vac 220Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay 69K4118
VY2 X440Y300VAC 220PF ±10% Y5S AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 220PF ±10% Y5S AMMO E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VY2221K29Y5SS6UV5-ND VY2221K29Y5SS6UV5 69K4118
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Vy2 X440Y300Vac 220Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details