Vishay Precision Group Capacitors - Ceramic Capacitors VY2221K29Y5SS6TV7

Description
Win Source Part Number: 1186604-VY2221K29Y5S S6TV7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Tape & Reel (TR),Cut Tape (CT) Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 440VAC Temperature Coefficient: Y5S Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC5268TR,BC5268CT,VY 2221K29Y5SS6TV7-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1186604-VY2221K29Y5S S6TV7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Tape & Reel (TR),Cut Tape (CT) Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 440VAC Temperature Coefficient: Y5S Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC5268TR,BC5268CT,VY 2221K29Y5SS6TV7-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1186604-VY2221K29Y5SS6TV7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1186604-VY2221K29Y5SS6TV7
Capacitors - Ceramic Capacitors 1186604-VY2221K29Y5SS6TV7
Win Source Part Number: 1186604-VY2221K29Y5S S6TV7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Tape & Reel (TR),Cut Tape (CT) Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 440VAC Temperature Coefficient: Y5S Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC5268TR,BC5268CT,VY 2221K29Y5SS6TV7-ND

Win Source Part Number: 1186604-VY2221K29Y5SS6TV7
Category: Capacitors>Ceramic Capacitors
Series: VY2
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Safety
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 1,000
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 440VAC
Temperature Coefficient: Y5S
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.295" Dia (7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC5268TR,BC5268CT,VY2221K29Y5SS6TV7-ND

Buy Now Datasheet
Ceramic Capacitors - BC5268TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5268TR-ND
Ceramic Capacitors BC5268TR-ND
220pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

220pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - BC5268CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5268CT-ND
Ceramic Capacitors BC5268CT-ND
220pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

220pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.00022uF Capacitor
60-VY2221K29Y5SS6TV7
Through-Hole 0.00022uF Capacitor 60-VY2221K29Y5SS6TV7
CAPACITOR, CERAMIC, Y5S, 0.00022uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: VY2221K29Y5SS6TV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.00022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.00022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2221K29Y5SS6TV7 can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, Y5S, 0.00022uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: VY2221K29Y5SS6TV7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.00022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.00022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2221K29Y5SS6TV7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Suppression Cap, 220Pf, Class X1/y2 Rohs Compliant Vishay - 69AH3788 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 220Pf, Class X1/y2 Rohs Compliant Vishay
69AH3788
Suppression Cap, 220Pf, Class X1/y2 Rohs Compliant Vishay 69AH3788
SUPPRESSION CAP, 220PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 220PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1186604-VY2221K29Y5SS6TV7 BC5268TR-ND 60-VY2221K29Y5SS6TV7 69AH3788
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Through-Hole 0.00022uF Capacitor Suppression Cap, 220Pf, Class X1/y2 Rohs Compliant Vishay
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVAC 440 volts 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details