Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors VY2220K29U2JS63V7

Description
Win Source Part Number: 974750-VY2220K29U2JS 63V7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Bulk Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Capacitance: 22 pF Tolerance: ±10% Voltage - Rated: 440VAC Temperature Coefficient: U2J Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2344
Request a Quote Datasheet
Description
Win Source Part Number: 974750-VY2220K29U2JS 63V7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Bulk Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Capacitance: 22 pF Tolerance: ±10% Voltage - Rated: 440VAC Temperature Coefficient: U2J Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2344
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 974750-VY2220K29U2JS63V7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
974750-VY2220K29U2JS63V7
Capacitors - Ceramic Capacitors 974750-VY2220K29U2JS63V7
Win Source Part Number: 974750-VY2220K29U2JS 63V7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Bulk Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Capacitance: 22 pF Tolerance: ±10% Voltage - Rated: 440VAC Temperature Coefficient: U2J Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2344

Win Source Part Number: 974750-VY2220K29U2JS63V7
Category: Capacitors>Ceramic Capacitors
Series: VY2
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 1,000
Capacitance: 22 pF
Tolerance: ±10%
Voltage - Rated: 440VAC
Temperature Coefficient: U2J
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.295" Dia (7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2344

Buy Now Datasheet
Ceramic Capacitors - BC2344-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2344-ND
Ceramic Capacitors BC2344-ND
22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

22pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Singapore, Singapore
22pF Capacitor
60-VY2220K29U2JS63V7
22pF Capacitor 60-VY2220K29U2JS63V7
Cap Ceramic Single Suppression X1/Y2 22pF 440VAC/300VAC U2J 10% (7.5 X 5mm) Radial 7.5mm 125°C Bulk Product overview: VY2220K29U2JS63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2220K29U2JS63V7 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 22pF 440VAC/300VAC U2J 10% (7.5 X 5mm) Radial 7.5mm 125°C Bulk Product overview: VY2220K29U2JS63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2220K29U2JS63V7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Cer, U2J, 22Pf, 440V/300V, Radial; Capacitance Vishay - 69K4113 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, U2J, 22Pf, 440V/300V, Radial; Capacitance Vishay
69K4113
Cap, Cer, U2J, 22Pf, 440V/300V, Radial; Capacitance Vishay 69K4113
CAP, CER, U2J, 22PF, 440V/300V, RADIAL; Capacitance:22pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, CER, U2J, 22PF, 440V/300V, RADIAL; Capacitance:22pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 974750-VY2220K29U2JS63V7 BC2344-ND 60-VY2220K29U2JS63V7 69K4113
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 22pF Capacitor Cap, Cer, U2J, 22Pf, 440V/300V, Radial; Capacitance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVAC 440 volts 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - CK06BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details