Vishay Intertechnology, Inc. Ceramic Capacitors VY2152M31Y5US6UV5

Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2152M31Y5US6UV5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2152M31Y5US6UV5-ND
Ceramic Capacitors VY2152M31Y5US6UV5-ND
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2152M31Y5US6UV5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2152M31Y5US6UV5
Ceramic Capacitors VY2152M31Y5US6UV5
CAP CER 1500PF 440VAC Y5U RADIAL

CAP CER 1500PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Vy2 X440Y300Vac 1,5Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay - 69K4100 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 1,5Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay
69K4100
Vy2 X440Y300Vac 1,5Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay 69K4100
VY2 X440Y300VAC 1,5NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 1,5NF ±20% Y5U AMMO E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - VY2152M31Y5US6UV5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2152M31Y5US6UV5
Capacitors - Ceramic Capacitors VY2152M31Y5US6UV5
CAP CER 1500PF 440VAC Y5U RADIAL

CAP CER 1500PF 440VAC Y5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VY2152M31Y5US6UV5-ND VY2152M31Y5US6UV5 69K4100 VY2152M31Y5US6UV5
Product Name Ceramic Capacitors Ceramic Capacitors Vy2 X440Y300Vac 1,5Nf ±20% Y5U Ammo E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052058 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF2R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details